EN
  • EN
  • DE

CDCF2510

Part No CDCF2510
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160623-CDCF2510
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCF2510 CAD Model

Description

Product Overview: Texas Instruments CDCF2510

The Texas Instruments CDCF2510 is a high-performance, low-skew, low-jitter clock driver that is designed to distribute high-speed signals in clock distribution systems. This precision clock distribution chip is capable of significantly improving the signal quality and timing accuracy of clock signals in digital systems. It is an ideal solution for applications requiring reliable and consistent clock distribution for high-speed digital circuits.

Key Features

  • Low Skew: The CDCF2510 offers extremely low-output skew, ensuring that clock signals are delivered to different parts of a system with minimal timing discrepancies.
  • Low Jitter: With its low jitter characteristic, the device minimizes phase noise, which is crucial for maintaining the integrity of high-speed signals.
  • Multiple Outputs: The device features multiple outputs, providing flexibility in clock distribution schemes and the ability to drive several loads simultaneously.
  • High-Speed Operation: Designed to support high-frequency clock signals, the CDCF2510 is suitable for systems requiring fast and precise timing.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various logic levels and allowing for integration into a broad array of system designs.

Applications

The CDCF2510 is used in a variety of applications that demand precise clock timing, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Server and storage systems
  • High-performance computing and data centers
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the CDCF2510 include:

  • Supply Voltage: Specified over a range to accommodate different system requirements
  • Output Frequency: Supports a wide range of frequencies, making it versatile for various applications
  • Package Type: Available in a package that is suitable for surface-mount technology, facilitating easy integration into PCB designs

The Texas Instruments CDCF2510 is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its performance and flexibility make it a go-to solution for designers looking to enhance the clock distribution in their digital applications.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3382 $56.0292
14+ $7.6622 $107.2708
21+ $7.4227 $155.8767
28+ $7.1833 $201.1324
37+ $6.9438 $256.9206
49+ $6.2255 $305.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess