EN
  • EN
  • DE

BYT08P-400

Part No BYT08P-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 8A TO220AC / Diode Standard 400 V 8A Through Hole TO-220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 15 µA @ 400 V
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 150°C (Max)
Base Product Number BYT08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-6685-5,BYT08P-400-ND
Standard Package 50
Win Source Part Number 1021288-BYT08P-400
Ultra Librarian 3D Model Ultra Librarian BYT08P-400 CAD Model

Description

The BYT08P-400 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to provide efficient and reliable operation in a variety of electronic circuits, particularly in power supply and conversion systems where rapid switching is essential.

Key Features

  • Voltage Rating: The BYT08P-400 has a repetitive peak reverse voltage (VRRM) of 400 volts, making it suitable for high-voltage applications.
  • Current Capacity: It can handle an average forward current (IF(AV)) of 8 amperes, ensuring robust performance in demanding conditions.
  • Fast Recovery Time: With a recovery time of less than 150 nanoseconds, this diode is optimized for fast switching, reducing power losses and improving efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power dissipation and heat generation, enhancing the overall performance of the electronic system.
  • Surge Current Capability: It is capable of withstanding surge currents, providing additional protection against transient overcurrent conditions.
  • Package: The BYT08P-400 is available in a plastic package, which offers excellent insulation and mechanical protection.
  • Operating Temperature Range: It operates efficiently within a wide temperature range, making it suitable for various environmental conditions.

Applications

The BYT08P-400 fast recovery diode is widely used in power management applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Energy storage systems
  • Motor control circuits

Conclusion

With its robust design and superior electrical characteristics, the BYT08P-400 from STMicroelectronics is an excellent choice for designers looking to enhance the speed and efficiency of their power circuits. Its ability to handle high voltages and currents, combined with a fast recovery time, ensures that this diode will continue to be a preferred component in advanced electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess