Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 142372-HCF4518BEY
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4518BEY CAD Model

Description

The HCF4518BEY is a high-quality integrated circuit from STMicroelectronics, designed to serve as a dual BCD up counter for a variety of electronic applications. This versatile component is a part of the CMOS family, which is renowned for its low power consumption and high noise immunity. The HCF4518BEY is particularly well-suited for use in timer, counter, and frequency divider applications, among others.

Key Features

  • Medium-Speed Operation: The HCF4518BEY operates at a medium speed, making it suitable for a wide range of counter and timing applications without sacrificing performance.
  • Dual BCD Counters: This device contains two independent BCD counters, which can be used in tandem or separately, providing flexibility in design and function.
  • Standardized Symmetrical Output Characteristics: The outputs of the HCF4518BEY are symmetrical, which ensures consistent performance and simplifies the design process.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested to ensure low quiescent current, even at the maximum operating voltage of 20V, which contributes to the overall energy efficiency of the system.
  • Maximum Input Current of 1 µA at 18V: The device is designed to have a very low input current, further enhancing its power efficiency.
  • Full Static Operation: The HCF4518BEY is capable of full static operation, allowing it to maintain its state without needing a constant clock signal, which is beneficial for power-saving modes.

Applications

The HCF4518BEY is ideal for a wide array of applications. Its dual BCD counter functionality makes it perfect for digital clocks, timers, frequency dividers, and event counters. Additionally, its low power characteristics are advantageous for battery-operated devices, portable instrumentation, and other applications where power efficiency is critical.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the HCF4518BEY is no exception. It is manufactured to the highest standards, ensuring reliability and performance for the lifetime of the product. With its robust design and comprehensive testing, the HCF4518BEY is a component you can trust in your electronic designs.

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ECAD model for 74HC393BQ-Q100X
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Lowest to $21.0274
ECAD model for MC14569BDW
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for NLV74HC393ADR2G
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention