EN
  • EN
  • DE

STM708DS6F

Part No STM708DS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM708
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250965-STM708DS6F
Ultra Librarian 3D Model Ultra Librarian STM708DS6F CAD Model

Description

STM708DS6F Microcontroller Overview

The STM708DS6F is a sophisticated microcontroller product from STMicroelectronics, designed to cater to a wide range of applications that demand low-power consumption and high reliability. This microcontroller is part of the STM7 family, which is renowned for its robust design and versatile features, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • Low-Power Consumption: The STM708DS6F is engineered for efficiency, ensuring minimal power usage during operation, which is critical for battery-powered and energy-sensitive applications.
  • Enhanced Reliability: With a design that emphasizes stability and consistency, this microcontroller provides a trustworthy platform for critical applications where reliability is paramount.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature spectrum, making it suitable for harsh environments.
  • Robust Security Features: The STM708DS6F comes with advanced security protocols to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the STM708DS6F allows it to be integrated into a variety of applications. Some of the common uses include:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Energy management systems

Technical Specifications

The STM708DS6F boasts a comprehensive set of technical features that make it a powerful and flexible microcontroller choice:

  • Supply Voltage: It operates at a standard voltage, accommodating common power supply configurations.
  • Memory: Equipped with ample memory for program storage and execution, ensuring smooth operation.
  • I/O Ports: Multiple input/output ports provide extensive connectivity options for peripherals and other components.
  • Communication Interfaces: It supports various communication protocols, enabling it to interface with other devices and networks efficiently.

In conclusion, the STM708DS6F from STMicroelectronics is a high-performance microcontroller that offers a perfect blend of power efficiency, reliability, and functionality, suitable for a diverse array of sophisticated electronic applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess