Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series HSP
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 18V (Typ)
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance @ Frequency 0.6pF @ 200MHz ~ 3GHz
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 6-UFDFN
Manufacturer Package 6-uQFN (1.45x1)
Win Source Part Number 776236-HSP062-2M6
Popularity Medium
Supply and Demand Status Limited
Family Name HSP062-2M6
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HSP062-2M6 CAD Model

Description

STMicroelectronics HSP062-2M6 - ESD Protection Device

The HSP062-2M6 is a robust ESD protection device designed by STMicroelectronics, a global semiconductor leader. This component is specifically engineered to safeguard high-speed data lines from electrostatic discharge (ESD) threats, which are common during electronic equipment handling and can cause irreversible damage to sensitive circuitry.

Key Features

  • High ESD Protection: The HSP062-2M6 offers a superior ESD protection level of up to 2 kV (kilovolts), compliant with the IEC61000-4-2 international standard.
  • Low Capacitance: With a low line capacitance, this device ensures signal integrity is maintained, making it ideal for protecting high-speed data lines without compromising data transfer rates.
  • High Integration: The device integrates six channels of ESD protection, which allows for a reduction in PCB (printed circuit board) space and simplifies the design process for multi-line applications.
  • Flow-Through Design: The HSP062-2M6's flow-through design ensures easy PCB layout and matched trace lengths, which is critical for maintaining signal integrity in high-speed applications.
  • Bidirectional Protection: This device provides bidirectional ESD protection, which means it can protect electronic circuits regardless of the direction from which the ESD event occurs.

Applications

The HSP062-2M6 is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Thunderbolt interfaces
  • Other high-speed data lines requiring ESD protection

Why Choose the HSP062-2M6?

STMicroelectronics' HSP062-2M6 stands out for its high level of protection, low capacitance, and multi-channel integration. It is a preferred choice for designers looking to enhance the reliability and longevity of their high-speed data interfaces. By selecting the HSP062-2M6, you are choosing a product that combines performance with practicality, ensuring your electronic devices are shielded from the potentially damaging effects of ESD.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5910 $54.3640
9+ $11.1516 $100.3644
14+ $10.8031 $151.2434
20+ $10.4546 $209.0920
25+ $10.1061 $252.6525
34+ $9.0607 $308.0638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,945 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention