Products specifications

Win Source Part Number 1015927-IMS1400P-45
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMS1400P-45 CAD Model

Description

STMicroelectronics IMS1400P-45 Product Overview

The IMS1400P-45 is a state-of-the-art integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular device is part of the company's extensive portfolio of microelectronics components that cater to a wide range of applications, from automotive to industrial and consumer markets.

The IMS1400P-45 is built on a robust platform that ensures reliability and efficiency. It is designed to address the demanding needs of modern electronic systems, providing a compact and energy-efficient solution for various applications. The product's specifications are tailored to deliver top-notch performance while maintaining a low power consumption profile, making it an ideal choice for energy-sensitive projects.

One of the key features of the IMS1400P-45 is its high level of integration. This feature simplifies the design process for engineers, as it reduces the number of components required on a circuit board, which in turn can lead to cost savings and a faster time-to-market for new products. Additionally, the high integration level contributes to improved reliability and performance, as the interactions between separate components are minimized.

The IMS1400P-45 incorporates advanced technologies that enhance its functionality and make it adaptable to a variety of operating conditions. It is built to withstand harsh environments, making it suitable for industrial applications where temperature extremes, vibration, and other challenging conditions are commonplace. Furthermore, it offers excellent electromagnetic compatibility (EMC) performance, ensuring that it operates harmoniously in environments with other electronic devices without causing or being susceptible to interference.

Overall, the IMS1400P-45 from STMicroelectronics represents a blend of innovation, performance, and reliability. It is a testament to the company's commitment to providing high-quality components that enable designers and engineers to create sophisticated electronic products that meet the ever-evolving demands of the technology landscape.

For more detailed information, including technical specifications, application notes, and support documentation, interested parties are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230
Hitachi, Ltd
8-BIT Otprom 3 Mhz Microcontroller PQFP100
Need more? Email Us
ECAD model for HD6473847F
Samtec Inc.
Need more? Email Us
ECAD model for IDSS-32-S-06.00-T-P32-G-ST
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to €0.6211
ECAD model for HPW-02-04-T-S-223-711
IBM
Need more? Email Us
ECAD model for IBM25PPC405EP-3GB133C
Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628512CLTT17
Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Protek Devices
Need more? Email Us
ECAD model for GBLC05CDN-LF-T7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention