Products specifications

Power Rating 250 mW
Resistance 10 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1060216-G4BTB103M
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4BTB103M CAD Model

Description

The Tocos 1060216-G4BTB103M is an OEM electronic component that has a resistance of 10 kΩ and a power rating of 250 mW.

  • Resistance: 10 kΩ
  • Power Rating: 250 mW
  • Supply and Demand Status: Shortage
  • Temperature Coefficient: 100 ppm/°C
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Omron
Signal Relay 24VDC 1A DPDT( (10mm 7.8mm 5.2mm)) SMD
Lowest to $2.6349
ECAD model for G6K-2F-24VDC
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for FW204-A-TLD
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for G10N50C1D
Omron
Solid State Relays - PCB Mount
Need more? Email Us
ECAD model for G3VM-6F-S
STMicroelectronics
Need more? Email Us
ECAD model for FY1104B742TR
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for G20N40LE
Intel
Need more? Email Us
ECAD model for FUPMB5502BMX S R28R
Tocos
Need more? Email Us
ECAD model for G4BTB103M
Diodes Incorporated
PWR MID PERF TRANSISTOR SOT223 T / Bipolar (BJT) Transistor NPN 100 V 2 A 175MHz 1.2 W Surface Mount SOT-223-3
Lowest to $0.5788
ECAD model for FZT653QTA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention