EN
  • EN
  • DE

FZT653QTA

Part No FZT653QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR MID PERF TRANSISTOR SOT223 T / Bipolar (BJT) Transistor NPN 100 V 2 A 175MHz 1.2 W Surface Mount SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 500mA, 2V
Power - Max 1.2 W
Frequency - Transition 175MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-FZT653QTATR
Standard Package 1,000
Win Source Part Number 1060069-FZT653QTA
Ultra Librarian 3D Model Ultra Librarian FZT653QTA CAD Model

Description

Introducing the FZT653QTA from Diodes Incorporated

The FZT653QTA is a high-performance NPN bipolar transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components tailored to meet the demanding requirements of electronic applications.

With its robust design, the FZT653QTA offers excellent power dissipation capabilities, making it suitable for a variety of power and switching applications. It is housed in an SOT-223 surface-mount package, which not only ensures a compact footprint but also provides enhanced thermal performance compared to traditional SOT-23 packages.

Key Features of the FZT653QTA:

  • Voltage and Current Ratings: This transistor supports a collector-base voltage (VCBO) of 160V, a collector-emitter voltage (VCEO) of 100V, and a continuous collector current (IC) of up to 3A, making it ideal for medium-power applications.
  • High hFE: The FZT653QTA boasts a high current gain (hFE) with a typical value of 100 at IC = 1A, which means it can be driven with low base currents to control larger collector currents, enhancing the efficiency of the circuit.
  • Fast Switching Speeds: Its fast switching response is suitable for high-frequency operations, ensuring that the device can be used in applications where rapid switching is crucial.
  • Thermal Performance: The superior thermal characteristics of the SOT-223 package allow for better heat dissipation, contributing to the reliability and longevity of the device under various operating conditions.

The FZT653QTA is a versatile component that can be implemented in a broad range of electronic circuits, including but not limited to, power management systems, amplifiers, and high-speed switching circuits. Its ability to handle significant voltage and current levels, coupled with its fast switching capabilities, makes it an excellent choice for designers looking to optimize their power circuitry.

Diodes Incorporated ensures that the FZT653QTA, like all their products, meets rigorous industry standards for quality and performance. Whether you're developing consumer electronics, automotive systems, or industrial equipment, the FZT653QTA provides the reliability and efficiency required for your advanced electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4945 $51.9225
220+ $0.4626 $101.7720
340+ $0.4467 $151.8780
485+ $0.4148 $201.1780
630+ $0.3988 $251.2440
785+ $0.3829 $300.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess