EN
  • EN
  • DE

AP1501A-50T5

Part No AP1501A-50T5
Manufacturer Anachip Corp
Catalog Hard To Find
Description 150Khz, 5A PWM Buck DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145367-AP1501A-50T5
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1501A-50T5 CAD Model

Description

The AP1501A-50T5 is a step-down switching regulator manufactured by Anachip Corp. It efficiently converts a higher DC input voltage to a lower, regulated DC output voltage of 5V. Switching regulators offer greater efficiency compared to linear regulators, particularly when the voltage difference between input and output is significant.

Applications

  • Power supplies for various electronic devices
  • Battery chargers
  • Point-of-load regulation
  • Microcontroller power supplies
  • Industrial control systems

Features

  • High efficiency step-down (buck) conversion
  • Fixed 5V output voltage
  • Wide input voltage range
  • Internal overcurrent protection
  • Thermal shutdown protection
  • Short-circuit protection
  • Requires minimal external components

Benefits

  • Efficient power conversion, minimizing heat generation
  • Stable and reliable 5V power supply for sensitive electronics
  • Protection against common fault conditions, enhancing reliability
  • Simplified design due to integrated features
  • Reduced power consumption
  • Compact solution

Additional Details

The AP1501A-50T5 utilizes a switching topology to step down the input voltage to a regulated 5V output. This switching action allows for higher efficiency compared to linear regulators, as energy is transferred more efficiently. The regulator incorporates various protection features to ensure reliable operation, including overcurrent protection, thermal shutdown protection, and short-circuit protection.

External components, such as an inductor, capacitor, and diode, are required for operation. The values of these components are critical and should be selected based on the input voltage, output current, and switching frequency requirements. Refer to the datasheet for recommended component values and layout guidelines. The package type affects thermal performance; consider proper heat sinking if necessary.

The AP1501A-50T5 is a suitable solution for applications requiring an efficient and reliable 5V power supply, offering various protection features and simplifying power supply design. The 'T5' likely refers to a specific package style. Always consult the device datasheet to confirm exact specifications and external component requirements for the intended application.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess