Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1187407-IRF840FI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF840FI CAD Model

Description

The IRF840FI is a robust and reliable power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is a fundamental component for electronic engineers and designers, particularly suitable for high-efficiency switching applications and power management solutions.

The IRF840FI is built with advanced process technology that ensures optimal performance in terms of voltage, current, and power handling capabilities. It is capable of withstanding high voltages, up to 500V, making it an excellent choice for high voltage applications. Furthermore, it can handle continuous drain currents up to 8A, which is sufficient for a wide range of power electronic applications.

Key Features:

  • Drain-source Voltage (V<sub>DS): 500V
  • Continuous Drain Current (I<sub>D): 8A
  • Low Gate Charge (Q<sub>g): This feature provides improved switching performance.
  • Low Crss (Reverse Transfer Capacitance): Ensures minimal coupling between the drain and gate.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Enhanced Durability: Built to withstand tough conditions and provide a long operational lifespan.

In addition to its electrical characteristics, the IRF840FI comes in a fully isolated TO-220 FullPak package. This package type not only simplifies the installation process by eliminating the need for insulators and washers but also enhances thermal performance and increases reliability in high-power and high-temperature applications.

Applications:

The IRF840FI is versatile and can be utilized in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • High-Current Switching
  • Power Management Circuits

With its combination of high voltage capability, efficiency, and reliability, the IRF840FI from STMicroelectronics is an excellent choice for designers looking to create compact and robust power conversion systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention