Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2.85V
Maximum Output Voltage 36V
Dropout Voltage-Max 2.5V @ 1.5A
Output Current 2A
Operating Supply Current 9.2mA
PSRR 60dB (100Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -25°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage 2.85 V to 36 V
Voltage - Dropout (Typical) 2V @ 1.5A
Mounting Through Hole
Case / Package 5-PENTAWATT
Win Source Part Number 205912-L200CV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L200CV CAD Model

Description

The L200CV from STMicroelectronics is a versatile and robust adjustable voltage and current regulator, designed to offer a flexible solution for a wide range of power supply and charger applications. This regulator is capable of delivering up to 2A of output current with an output voltage that can be set from 2.85V to 36V, providing designers with a high degree of control over their power management requirements.

Key Features

  • Adjustable Output: Both voltage and current levels can be adjusted through external resistors, making the L200CV incredibly versatile for various applications.
  • High Output Current: Capable of delivering up to 2A, this regulator can power a wide range of devices and circuits.
  • Overload Protection: The L200CV includes thermal shutdown and current limiting features, ensuring the safety and longevity of both the regulator and the connected components.
  • Short Circuit Protection: The device is protected against short circuits, which may occur during operation, adding an extra layer of reliability.
  • Input Voltage Range: The device operates with an input voltage range from 2.85V up to 40V, providing flexibility in the choice of power sources.

Applications

The L200CV is suited for a broad spectrum of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Motor control
  • Current limiting circuits

Product Specifications

Parameter Value Output Current (max) 2A Output Voltage Range 2.85V to 36V Input Voltage Range 2.85V to 40V Thermal Overload Protection Yes Short Circuit Protection Yes Package Pentawatt (Vertical)

With its high level of integration and protection features, the L200CV from STMicroelectronics is an excellent choice for engineers and designers looking for a reliable and adjustable power solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3191 $63.9573
6+ $17.4926 $104.9556
9+ $16.9459 $152.5131
13+ $16.3993 $213.1909
16+ $15.8526 $253.6416
22+ $14.2127 $312.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 960 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention