Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.82V @ 250mA
Output Current 250mA
Operating Supply Current 1mA to 6mA
PSRR 73dB to 55dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 002249-L4931CD33-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L4931C
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4931CD33-TR CAD Model

Description

STMicroelectronics L4931CD33-TR Voltage Regulator

The L4931CD33-TR is a top-tier, low-dropout voltage regulator (LDO) designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and high-performance components. This particular LDO is a perfect solution for applications that require a stable and reliable 3.3V output voltage with a low dropout voltage and low quiescent current.

With an ability to support an input voltage range from 4.5V to 20V and an output current of up to 250 mA, the L4931CD33-TR is highly versatile and suitable for a wide array of electronic devices. Its low dropout voltage of just 0.4V at 150 mA load ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications where maximizing battery life is crucial.

The L4931CD33-TR comes in a robust surface-mount TO-252 (DPAK) package, which not only saves precious board space but also facilitates efficient heat dissipation. Its thermal shutdown and current limiting features provide additional layers of protection, safeguarding your electronic designs from over-temperature and over-current conditions.

One of the standout features of this LDO is its very low quiescent current of just 0.6 mA, which drops to a mere 1 µA in shutdown mode. This makes it an excellent choice for power-sensitive designs, including portable devices, where prolonging battery life is a priority. Moreover, the L4931CD33-TR boasts a high ripple rejection ratio, ensuring a clean and stable voltage supply even in the presence of input voltage fluctuations.

Whether you're designing consumer electronics, automotive modules, or industrial control systems, the L4931CD33-TR by STMicroelectronics offers a reliable and efficient power management solution that meets the rigorous demands of modern electronic applications. Its combination of low dropout performance, high voltage accuracy, and protection features make it a smart choice for engineers looking to optimize their designs for both performance and power efficiency.

Overall, the L4931CD33-TR is a testament to STMicroelectronics' dedication to providing high-quality voltage regulators that meet the evolving needs of the electronics industry.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $0.2200
ECAD model for NJM78L08UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L12L2A-T3
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7478 $52.3460
165+ $0.6136 $101.2440
255+ $0.5944 $151.5720
350+ $0.5753 $201.3550
450+ $0.5561 $250.2450
605+ $0.4986 $301.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,040 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention