Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1271503-TN80C196KR
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN80C196KR CAD Model

Description

The TN80C196KR is a high-performance 16-bit microcontroller manufactured by Intel. It belongs to the MCS-96 family of microcontrollers and is designed for demanding embedded control applications requiring fast processing speeds and extensive peripheral features.

Applications

  • Motor control systems
  • Robotics
  • Industrial automation
  • Automotive control (e.g., engine management)
  • Real-time control systems

Features

  • 16-bit CPU architecture
  • High-speed instruction execution
  • On-chip RAM and ROM/EPROM
  • Multiple timers and counters
  • Analog-to-digital converter (ADC)
  • Pulse Width Modulation (PWM) outputs
  • Serial communication interfaces (e.g., UART, SPI)
  • Interrupt handling capabilities

Benefits

  • Enables precise and efficient control of complex systems.
  • Reduces the need for external components, minimizing system cost and size.
  • Offers flexibility in interfacing with various sensors and actuators.
  • Supports real-time processing requirements.
  • Provides a robust and reliable platform for embedded applications.

Additional Details

The TN80C196KR microcontroller features a powerful instruction set optimized for control applications. It includes on-chip peripherals such as timers, PWM generators, and ADCs, allowing it to directly interface with sensors and actuators without the need for external interface circuitry. The integrated interrupt controller allows for responsive handling of real-time events. The device can be programmed using assembly language or high-level languages like C, and various development tools are available to support application development. The TN80C196KR's high-speed processing capabilities and rich set of peripherals make it well-suited for demanding control applications requiring precise timing and control. It is often used in closed-loop feedback control systems. Its architecture is designed to efficiently handle interrupt-driven tasks, ensuring timely response to external events.

This microcontroller's robust design and features make it a suitable choice for industrial and automotive applications, where reliability and performance are critical. The availability of various development tools and resources facilitates the design and implementation of complex control systems using the TN80C196KR.

You May Also Be Interested in

Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to $3.6065
ECAD model for UPC2721GV
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention