Products specifications

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1266561-TE28F400B3T90
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE28F400B3T90 CAD Model

Description

The TE28F400B3T90 is a 4-Megabit (512K x 8-bit) Flash memory device from Intel’s StrataFlash family, likely with an access time of 90ns (indicated by the '90'). It's designed for embedded systems requiring reliable, non-volatile storage with relatively fast access times.

Applications:

  • Embedded Systems: Stores firmware, boot code, and configuration data in devices like industrial controllers and network interfaces.
  • Industrial Control: Provides non-volatile memory for program storage in programmable logic controllers (PLCs) and other automation equipment.
  • Networking Devices: Stores configuration files and operating system code in routers, switches, and modems.
  • Data Acquisition Systems: Captures and stores sensor data and measurement results in industrial and scientific instruments.

Features:

  • 4-Megabit Density: Provides sufficient storage capacity for code and data in many embedded applications.
  • Fast Access Time (90ns): Enables rapid data retrieval for quick system startup and program execution.
  • Non-Volatile Storage: Retains data even when power is off, ensuring reliable system operation.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks, minimizing erase and program times.
  • Low Power Consumption: Minimizes power drain in battery-powered applications and reduces overall system power consumption.

Benefits:

  • Reliable Data Storage: Ensures data integrity and long-term retention of critical system information.
  • Fast System Startup: Quick access times enable faster booting and program loading.
  • Flexible Memory Management: Sector erase architecture optimizes memory utilization and simplifies data updates.
  • Extended Battery Life: Low power consumption extends the operational life of portable devices.
  • Simplified System Design: Reduces the need for external memory management components.

Additional Details:

The TE28F400B3T90 is commonly packaged in a TSOP (Thin Small Outline Package) for surface mounting. It operates on a single 5V power supply. Key specifications include program/erase endurance cycles and data retention duration, which are typically documented in the Intel datasheet. It is designed for in-system programming, enabling firmware updates without removing the chip from the circuit board. Specifics of the sector sizes and arrangement are available in the datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW
Texas Instruments
TPS6020x Regulated 3.3 V, 100-mA Low-Ripple Charge Pump Low Power DC/DC Converters | IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $3.0155
ECAD model for TPS60202DGSR
Vishay
Optocoupler with Phototransistor Output | OPTOISOLATOR 5KV TRANS 6DIP
Lowest to $3.6531
ECAD model for TCDT1123
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Lowest to $2.1445
ECAD model for SN74AS11NSR
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14VQFN
Lowest to $0.7039
ECAD model for SN74AHC00RGYR
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD07P
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16-SOIC
Lowest to $0.5866
ECAD model for SN74LS138DRE4
Micrel
ULTRA-PRECISION DIFFERENTIAL CML LINE DRIVER/RECEIVER WITH INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58600U
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention