EN
  • EN
  • DE

TMS320DM8127SCYE0

Part No TMS320DM8127SCYE0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DaVinci Video Processors | CENTAURUS 3.0 306MHZ IVA, LOW PO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 500MHz DSP, 600MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271219-TMS320DM8127SCYE0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127SCYE0 CAD Model

Description

The TMS320DM8127SCYE0 is a highly integrated, high-performance digital media processor from Texas Instruments (TI). This advanced system-on-chip (SoC) is part of TI's DaVinci series, which is renowned for its robust multimedia processing capabilities. The TMS320DM8127SCYE0 is specifically designed to meet the rigorous demands of modern multimedia applications, making it an ideal choice for a wide range of products, including digital video recorders, IP network cameras, video conferencing systems, and other video-centric devices.

Key Features:

  • Advanced Video Processing: Equipped with a dedicated video processing subsystem, the TMS320DM8127SCYE0 can handle multiple video codecs with ease, supporting high-definition video encode and decode.
  • ARM Cortex-A8 Core: At the heart of the processor is an ARM Cortex-A8 core running at up to 1GHz, providing a powerful computing platform for running an operating system and application code.
  • Dual HDVICPv2 Engines: The inclusion of two High-Definition Video Image Coprocessing (HDVICPv2) engines allows for simultaneous processing of complex video algorithms, enhancing performance and efficiency.
  • Integrated Graphics: The device features an integrated SGX530 3D graphics engine, delivering advanced 3D graphics capabilities for user interfaces and other graphical applications.
  • Comprehensive Connectivity: With a range of interfaces such as PCIe, Gigabit Ethernet MAC, SATA 2.0, and multiple USB ports, the TMS320DM8127SCYE0 offers extensive connectivity options for peripheral devices.
  • Low Power Consumption: Despite its powerful performance, the processor is designed for low power consumption, making it suitable for applications where energy efficiency is crucial.

Applications:

The versatility of the TMS320DM8127SCYE0 allows it to be used in a variety of applications. Its powerful video processing capabilities make it particularly well-suited for:

  • Surveillance systems
  • Video conferencing equipment
  • Streaming media devices and servers
  • Digital signage and kiosks
  • Automotive infotainment systems

Overall, the Texas Instruments TMS320DM8127SCYE0 is a sophisticated and reliable choice for developers and manufacturers looking to incorporate top-tier video processing and multimedia features into their products. Its combination of performance, power efficiency, and connectivity options ensures that it can meet the needs of the most demanding multimedia applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess