Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 8.5V
Dropout Voltage-Max 0.9V @ 1.5A
Output Current 1.5A
Operating Supply Current 8mA to 50mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 8.5V
Voltage - Dropout (Typical) 0.5V @ 1.5A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 040968-L4940V85
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4940V85 CAD Model

Description

The L4940V85, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a robust low drop voltage regulator that offers a stable output voltage with a remarkably low voltage drop. This component is highly esteemed among engineers and designers for its efficiency and reliability, particularly in applications where voltage regulation is critical under varying load conditions.

Key Features

  • Precise Output Voltage: The L4940V85 ensures an output voltage of 8.5V, which is maintained with high accuracy, making it suitable for sensitive electronic devices that require a stable power supply.
  • Low Dropout Voltage: With a dropout voltage of just 0.5V at a 500mA load, this regulator maintains its performance even when the input voltage is close to the output voltage, thereby ensuring efficient operation.
  • High Current Capacity: It can deliver up to 1.5A of output current, which is ideal for applications with higher power demands.
  • Thermal Shutdown and Current Limiting: Integrated safety features such as thermal shutdown and current limiting protect the device and the load from damage due to overheating and overcurrent conditions.
  • Low Quiescent Current: The quiescent current is minimized, which reduces power consumption when the device is in standby mode, thus extending the battery life in portable applications.

Applications

The L4940V85 is versatile and can be used in a wide array of applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Industrial control systems
  • Power management solutions
  • Consumer electronics

Product Summary

STMicroelectronics' L4940V85 low drop voltage regulator is an optimal solution for applications that demand high efficiency and reliability. Its low dropout performance coupled with a stable output voltage makes it an excellent choice for maintaining power integrity in various electronic systems. Additionally, with built-in protection features, the L4940V85 is designed to ensure the safety and longevity of both the regulator and the electronic components it powers.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
Lowest to $0.2200
ECAD model for NJM78L08UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3181 $65.9050
120+ $1.0815 $129.7800
190+ $1.0479 $199.1010
260+ $1.0142 $263.6920
330+ $0.9806 $323.5980
445+ $0.8796 $391.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention