Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 5mA
Control Features Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L4949
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1194257-L4949ED-E
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4949ED-E CAD Model

Description

STMicroelectronics L4949ED-E Multifunctional Voltage Regulator

The L4949ED-E from STMicroelectronics is a versatile, monolithic integrated electronic voltage regulator designed specifically for the automotive industry. This robust component is engineered to provide a stable supply voltage for electronic systems within vehicles, ensuring reliable operation even under the challenging conditions typical of automotive environments.

Key Features

  • Low Dropout Voltage: The L4949ED-E boasts a low dropout voltage, which ensures efficient operation and helps in maintaining a stable output even when the input voltage is close to the output voltage level.
  • Reset and Sense Functions: It includes reset and sense functions that are crucial for monitoring and safeguarding the system's integrity, providing an additional layer of protection for the connected electronic circuits.
  • Overtemperature Protection: With built-in overtemperature protection, the L4949ED-E automatically shuts down to prevent damage from excessive heat, ensuring long-term reliability and safety.
  • Transient Protection: The device is equipped with transient protection capabilities, which help to shield sensitive automotive electronics from voltage spikes and other transient events.
  • Wide Operating Voltage Range: It can operate effectively across a broad range of input voltages, accommodating the fluctuations that are common in automotive power systems.

Applications

The L4949ED-E is ideal for a variety of automotive applications, including:

  • Body control modules
  • Instrument clusters
  • Radio and infotainment systems
  • Engine control units

Package and Availability

The L4949ED-E is available in a compact SO-8 package, which is suitable for space-constrained applications. Its small form factor, combined with its high level of integration, makes it an excellent choice for modern automotive designs that demand high performance and reliability.

STMicroelectronics' commitment to quality ensures that the L4949ED-E meets the stringent requirements of the automotive industry, providing designers with a reliable and efficient solution for their voltage regulation needs. Whether for new designs or for upgrading existing systems, the L4949ED-E is a top choice for automotive voltage regulation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Analog Devices Inc.
IC REG LINEAR 2.1V 200MA 4-WLCSP
Lowest to $1.3012
ECAD model for ADP151ACBZ-2.1-R7
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5822 $66.9530
240+ $0.5447 $130.7280
370+ $0.5252 $194.3240
535+ $0.4876 $260.8660
690+ $0.4696 $324.0240
865+ $0.4501 $389.3365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 119,320 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention