Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 577pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102840-STD10NM60ND
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD10NM60ND CAD Model

Description

The STD10NM60ND is a high-performance N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product solutions. This MOSFET is designed to meet a wide range of energy-efficient power management requirements, making it an ideal choice for switch-mode power supplies, LED drivers, DC-DC converters, and other high-efficiency power management applications.

Key Features

  • Low On-Resistance: The STD10NM60ND features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Performance: With fast switching speeds, this MOSFET is well-suited for high-frequency operations, ensuring reduced switching losses.
  • High Voltage Capability: It is capable of handling high drain-source voltages up to 600V, providing a wide safety margin for fluctuating operating conditions.
  • Enhanced Thermal Performance: The device boasts excellent thermal characteristics, enabling reliable performance even under high temperature conditions.
  • Robust Design: The STD10NM60ND is built to withstand harsh environments and is characterized by its high ruggedness and durability.

Applications

The versatility of the STD10NM60ND MOSFET makes it suitable for a wide array of applications. Its high efficiency and robustness are particularly beneficial in:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Telecommunication equipment
  • Industrial power management solutions
  • Automotive applications

Technical Specifications

  • Drain-source Voltage (V<sub>DSS): 600V
  • Continuous Drain Current (I<sub>D): 10A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to 150°C
  • Package: TO-252 (DPAK)

With its exceptional performance and reliability, the STD10NM60ND from STMicroelectronics is a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Vishay
Lowest to $0.4949
ECAD model for SST215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8089 $52.5785
155+ $0.6637 $102.8735
235+ $0.6430 $151.1050
325+ $0.6223 $202.2475
420+ $0.6015 $252.6300
560+ $0.5393 $302.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 79,700 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention