EN
  • EN
  • DE

L4976D

Part No L4976D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 8V to 55V Step Down Single-Out 0.5V to 50V 1A 16-Pin SO W Tube / IC REG BUCK ADJ 1A 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 50V
Output Current 1A
Frequency - Switching 100kHz to 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO W
Win Source Part Number 002285-L4976D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L4976
Introduction Date March 22, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L4976D CAD Model

Description

Introducing the L4976D Power Controller by STMicroelectronics

The L4976D is a versatile and robust power controller integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to meet the demanding needs of modern power supply systems, offering high efficiency and reliability in a compact package.

The L4976D operates over a wide input voltage range from 8V to 55V, making it suitable for a diverse array of applications, including industrial control systems, automotive electronics, and telecommunication devices. The device features a 2.5A output current capability, ensuring it can drive a significant load while maintaining stable operation.

At the heart of the L4976D is a step-down monolithic switching regulator with a fixed frequency PWM (Pulse Width Modulation) architecture. This design choice ensures high-efficiency power conversion, which is critical in systems where power conservation is paramount. The switching frequency is adjustable up to 300 kHz, allowing designers to tailor the component to specific application requirements, whether it's minimizing noise or optimizing the size of external components.

The L4976D boasts a plethora of protective features that safeguard the IC and the system it's integrated into. These include overcurrent protection, thermal shutdown, and a reset and power fail function. These features not only extend the lifespan of the product but also contribute to the overall safety of the end application.

For ease of integration, the L4976D is available in a Pentawatt HV package, which is designed to optimize the thermal performance and minimize the PCB footprint. The package is lead-free and complies with the RoHS directive, reflecting STMicroelectronics' commitment to environmental sustainability.

Developers will appreciate the L4976D's flexibility, as it includes an inhibit function for remote shut-down and a synchronization pin to synchronize the switching frequency with an external clock. This level of control makes it an excellent choice for complex power management tasks.

In summary, the L4976D from STMicroelectronics is a high-performance, feature-rich power controller that is ideal for a wide range of power supply applications. Its robust design, coupled with its protective features and design flexibility, make it a top choice for engineers looking to create reliable and efficient power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9777 $53.8662
14+ $7.3663 $103.1282
22+ $7.1361 $156.9942
29+ $6.9059 $200.2711
38+ $6.6757 $253.6766
51+ $5.9851 $305.2401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,377 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess