Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 55V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 50V
Current - Output 2A
Frequency - Switching 100kHz ~ 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-DIP
Catalog Buck (Step-Down) IC
Win Source Part Number 089623-L4978
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4978 CAD Model

Description

The L4978 from STMicroelectronics is a highly efficient 2A step-down switching regulator that is designed to deliver a precise, regulated output voltage with a wide input voltage range. It is an ideal solution for a variety of applications, including but not limited to consumer electronics, industrial control systems, and automotive electronics.

Key Features:

  • Output Voltage Range: The L4978 can provide an adjustable output voltage from 3.3V to 50V, which makes it versatile for different applications.
  • High Efficiency: With its step-down topology, the regulator ensures high efficiency, which is critical for power-sensitive designs.
  • Wide Input Voltage: The device can handle an input voltage from 8V to 55V, accommodating a variety of power sources.
  • Output Current: It can deliver up to 2A of continuous output current, suitable for a range of power requirements.
  • Thermal Protection: The L4978 includes thermal shutdown and current limit protection, enhancing the reliability and longevity of both the regulator and the overall application.
  • Frequency Jittering: The built-in frequency jittering helps in reducing electromagnetic interference (EMI), making it easier to meet regulatory requirements.
  • Minimal External Components: This regulator requires only a few external components for operation, simplifying the design and reducing the bill of materials.

Applications:

The L4978 is suitable for a wide range of applications, including:

  • Consumer Electronics (e.g., Set-Top Boxes, LCD Displays)
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications
  • Portable Devices

Package Options:

The L4978 is available in different package types, including DIP8 and SO8, providing flexibility in design for space-constrained applications.

With its robust feature set and flexibility, the L4978 from STMicroelectronics is a strong contender for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0763 $51.9075
59+ $1.7036 $100.5124
91+ $1.6504 $150.1864
126+ $1.5971 $201.2346
162+ $1.5439 $250.1118
217+ $1.3842 $300.3714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention