Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA PowerSSO-12
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package PowerSSO-12
Case / Package PowerSSO-12
Family Name L4995
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19123, L4995AJ-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922606-L4995AJ
Ultra Librarian 3D Model Ultra Librarian L4995AJ CAD Model

Description

STMicroelectronics L4995AJ Voltage Regulator

The L4995AJ from STMicroelectronics is a robust and versatile voltage regulator designed to meet the needs of a wide range of electronic applications. This advanced power management integrated circuit (IC) ensures stable and reliable performance, making it an ideal choice for automotive, industrial, and consumer electronics that require precise voltage regulation.

Built with cutting-edge technology, the L4995AJ features a fixed output voltage that provides excellent line and load regulation, ensuring a steady voltage supply even under varying input conditions and load demands. The device is capable of delivering a continuous output current, making it suitable for powering complex circuits and systems.

One of the key highlights of the L4995AJ is its thermal protection feature, which safeguards the IC against overheating. This is particularly important in applications where reliability and safety are paramount. Additionally, the voltage regulator includes overcurrent protection, which prevents damage to the IC and the connected load in the event of a current overload.

The L4995AJ is designed with a low dropout voltage, which minimizes the difference between the input and output voltages, thereby improving efficiency and reducing power loss. This low dropout capability is essential for battery-powered devices where maximizing battery life is critical.

The device's package is engineered to be compact, allowing for easy integration into space-constrained designs without compromising on power delivery or thermal performance. The L4995AJ also provides excellent transient response, which is crucial for applications that experience rapid changes in load, such as microprocessor-based systems.

In summary, the STMicroelectronics L4995AJ voltage regulator is a high-performance solution that offers a combination of features such as fixed output voltage, thermal and overcurrent protection, low dropout voltage, and strong transient response. It is designed to meet the stringent requirements of various applications, ensuring efficient and reliable power management in today's sophisticated electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB
NJR Corporation/NJRC
Lowest to $7.9259
ECAD model for NJM79M06DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention