EN
  • EN
  • DE

L4995AJTR

Part No L4995AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.5A Automotive 12-Pin PowerSSO EP T/R / IC REG LDO 5V 0.5A 12POWERSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 31V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 400mA
Output Current 500mA
Operating Supply Current 160μA to 2.7mA
PSRR 55dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.27V @ 400mA
Mounting SMD (SMT)
Case / Package PowerSSO-12
Win Source Part Number 002296-L4995AJTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L4995
Introduction Date May 26, 2006
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4995AJTR CAD Model

Description

STMicroelectronics L4995AJTR Voltage Regulator

The L4995AJTR from STMicroelectronics is a robust and versatile voltage regulator designed to deliver a high level of performance for a wide range of applications. This advanced regulator is part of the L4995 series, which is renowned for its reliability and efficiency in power management solutions.

With an input voltage range that accommodates various power supply requirements, the L4995AJTR is ideally suited for automotive and industrial applications. Its ability to maintain a stable output voltage despite fluctuations in the input supply makes it a preferred choice for systems that demand consistent performance.

Key Features:

  • Adjustable Output Voltage: This regulator allows users to set the desired output voltage to meet specific application needs, providing a high degree of flexibility in design.
  • Low Dropout: The low dropout voltage of the L4995AJTR ensures efficient operation, even when the input voltage is only slightly higher than the output voltage, making it ideal for battery-powered devices.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects it against overheating, ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage due to excessive current draw.
  • Package: The L4995AJTR is available in a compact package, which is suitable for space-constrained applications.

The L4995AJTR is a testament to STMicroelectronics' commitment to providing high-quality power management solutions that meet the stringent requirements of today's electronic devices. Whether used in automotive control units, power supplies, or other sophisticated electronics, this voltage regulator offers a reliable and efficient solution for maintaining a stable voltage supply.

With its combination of adjustable output, low dropout, and protective features, the L4995AJTR stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6480 $65.9200
90+ $1.3523 $121.7070
135+ $1.3100 $176.8500
185+ $1.2677 $234.5245
240+ $1.2255 $294.1200
320+ $1.0986 $351.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess