Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 400mA
Output Current 500mA
Current - Quiescent (Iq) 160μA
Maximum Supply Current 2.7mA
PSRR 55dB (100Hz)
Control Features Enable, Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSSO-12
Supplier Device Package PowerSSO-12
Family Part Number L4995
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1194297-L4995J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4995J CAD Model

Description

The L4995J from STMicroelectronics is a robust and reliable voltage regulator designed for a wide range of applications. This advanced power management integrated circuit (IC) ensures stable operation and provides a fixed output voltage with high precision, making it an ideal choice for automotive and industrial systems that require consistent performance and long-term reliability.

Key Features

  • Output Voltage: The L4995J offers a fixed output voltage, providing a stable and precise supply for critical components.
  • High Current Capability: This voltage regulator can deliver a substantial amount of current, suitable for powering various electronic devices and subsystems.
  • Thermal Protection: With built-in thermal shutdown, the L4995J ensures safe operation by preventing overheating, which can lead to device failure.
  • Short Circuit Protection: The device includes features to protect against short circuits, enhancing the safety and longevity of the application it is used within.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to continue operating efficiently even when the input voltage is close to the output voltage, minimizing power loss.

Applications

The L4995J is versatile and can be used in multiple applications. Its robustness makes it particularly well-suited for:

  • Automotive applications, such as power supplies within vehicles where reliability is critical under a range of conditions.
  • Industrial systems that require a stable power supply for sensors, controllers, and other critical components.
  • Power management solutions where consistent output and efficiency are necessary for optimal operation.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L4995J is no exception. This voltage regulator is manufactured to meet high standards, ensuring that it performs reliably over a wide temperature range and in harsh environments. Its robust design and protective features make it a trusted component in any power management system.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
Lowest to $7.9259
ECAD model for NJM79M06DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8680 $56.4200
140+ $0.8120 $113.6800
215+ $0.7840 $168.5600
310+ $0.7280 $225.6800
400+ $0.7000 $280.0000
500+ $0.6720 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention