EN
  • EN
  • DE

L4995JTR

Part No L4995JTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.5A Automotive 12-Pin PowerSSO EP T/R / IC REG LDO 5V 0.5A 12POWERSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 31V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 400mA
Output Current 500mA
Operating Supply Current 160μA to 2.7mA
PSRR 55dB (100Hz)
Control Features Enable, Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.27V @ 400mA
Mounting SMD (SMT)
Case / Package PowerSSO-12
Win Source Part Number 040969-L4995JTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L4995
Introduction Date May 26, 2006
ECCN EAR99
Country of Origin China, Malta, Morocco
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4995JTR CAD Model

Description

The L4995JTR is a robust, high-performance voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is tailored for automotive and industrial applications, where reliability and efficiency are paramount.

Key Features

  • Output Voltage Precision: The L4995JTR provides a precise output voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: This regulator features a low dropout voltage, enhancing its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • High Current Capability: It can deliver a substantial amount of current, making it suitable for powering various electronic loads.
  • Thermal Protection: Equipped with thermal shutdown, the L4995JTR prevents overheating, thereby safeguarding the IC and the system it powers.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, making it ideal for harsh environments.

Applications

The L4995JTR is versatile and can be used in various applications, including:

  • Automotive systems such as infotainment, navigation, and ADAS (Advanced Driver-Assistance Systems).
  • Industrial control systems where reliable power supply is crucial.
  • Power management solutions for embedded systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L4995JTR is no exception, built to meet stringent industry standards for quality and reliability. It is designed with a robust package that ensures its durability and longevity in a wide range of operating conditions.

Environmental Compliance

The L4995JTR is environmentally friendly and complies with international regulations such as RoHS (Restriction of Hazardous Substances), reflecting STMicroelectronics' dedication to sustainability and environmental responsibility.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4984 $54.9840
23+ $4.5115 $103.7645
35+ $4.3706 $152.9710
48+ $4.2296 $203.0208
62+ $4.0886 $253.4932
82+ $3.6656 $300.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess