Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 400mA
Output Current 500mA
Current - Quiescent (Iq) 160μA
Maximum Supply Current 2.7mA
PSRR 55dB (100Hz)
Control Features Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSSO-24
Supplier Device Package PowerSSO-24
Family Part Number L4995
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1194299-L4995RK
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4995RK CAD Model

Description

The STMicroelectronics L4995RK is a robust and versatile power controller designed to meet the demanding requirements of automotive and industrial applications. This advanced power management integrated circuit (PMIC) is engineered to deliver efficient and reliable power control with a broad array of features that ensure stability and safety in a compact package.

Key Features:

  • Integrated Power MOSFET: The L4995RK comes with a high-side driver and an integrated Power MOSFET capable of handling substantial current loads, making it suitable for a variety of power-hungry applications.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating fluctuations and different voltage levels typically found in automotive environments.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit specific application needs, providing flexibility and precision in power management.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, enhancing the longevity and reliability of both the power controller and the system it powers.
  • Short-Circuit Protection: The L4995RK features robust short-circuit protection, safeguarding the circuitry against potential damage from unexpected current spikes or faults.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating under insufficient power conditions, which could otherwise lead to erratic behavior or damage.
  • Soft-Start Function: To minimize inrush current during startup, the L4995RK includes a soft-start function that gradually ramps up the output voltage, ensuring a smooth power-up sequence.

Applications:

The L4995RK is ideal for a range of applications, particularly where robust power control is essential. It is commonly used in:

  • Automotive systems such as engine control units, body control modules, and infotainment systems
  • Industrial automation equipment
  • Power supplies for embedded systems
  • Any application requiring a reliable and efficient power supply with protective features

With its combination of performance, protection features, and flexibility, the STMicroelectronics L4995RK stands out as a power controller that can meet the challenges of today's sophisticated electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
IC REG LDO 2.6V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L02UA
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6743 $50.8117
46+ $2.1943 $100.9378
71+ $2.1258 $150.9318
98+ $2.0572 $201.6056
126+ $1.9886 $250.5636
169+ $1.7829 $301.3101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention