Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219954-L6201D
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6201D CAD Model

Description

Introducing the L6201D Full-Bridge Driver from STMicroelectronics

The L6201D is a highly integrated, advanced full-bridge driver specifically designed to drive inductive loads with high efficiency and speed. Manufactured by the renowned semiconductor company STMicroelectronics, this device is part of their extensive range of power management solutions. The L6201D is suitable for a wide array of applications, including but not limited to, DC motor control, robotics, automation systems, and any other system that requires a reliable and robust driving solution.

This driver is capable of providing an output current up to 1 A per channel and it operates with a supply voltage ranging from 8 V to 52 V. This wide voltage range makes the L6201D versatile for use in various environments and applications. The device integrates all the functions required for the full-bridge control, including the four power MOS transistors that have low on-resistance, ensuring high efficiency and reduced heat dissipation.

One of the key features of the L6201D is its overcurrent protection. This function protects the device and the load from damage due to excessive current. Additionally, the L6201D includes thermal shutdown circuitry that deactivates the outputs if the chip's temperature exceeds safe operating limits, providing an extra layer of security for the system.

The L6201D also boasts a cross-conduction protection mechanism, which prevents current shoot-through by ensuring that one half-bridge is completely turned off before the other is turned on. This feature enhances the reliability of the device and extends the lifespan of the motor or inductive load being driven.

For ease of implementation, the L6201D is available in a SOP20 (Small Outline Package) which is not only space-saving but also conducive for efficient PCB (Printed Circuit Board) design. The device's pinout has been thoughtfully designed to simplify the layout of the external components, further facilitating the design process.

Overall, the L6201D from STMicroelectronics is a high-performance, reliable full-bridge driver that offers designers a compact, efficient, and robust solution for driving inductive loads. Its advanced features and ease of use make it an excellent choice for a wide range of power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention