EN
  • EN
  • DE

L6226D

Part No L6226D
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS DUAL FULL BRIDGE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Applications General
Output Current 1.4A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1194356-L6226D
Manufacturer Homepage www.st.com
Family Name L6226
Introduction Date March 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6226D CAD Model

Description

STMicroelectronics L6226D - Dual DMOS Full Bridge Driver

The L6226D from STMicroelectronics is a high-performance dual full bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. It integrates two full bridge drivers with a constant off time PWM current controller that performs the chopping regulation. The device is capable of operating with a supply voltage ranging from 8 V to 52 V, making it versatile for a broad range of applications.

Key Features

  • Operating Voltage: 8 V to 52 V
  • Output Current: up to 1 A per channel
  • Low RDS(on) typically 0.73 Ω per channel
  • Programmable high-frequency PWM up to 100 kHz
  • Non-dissipative Overcurrent Protection
  • Cross-conduction Protection
  • Thermal Shutdown
  • Under Voltage Lockout
  • Integrated Fast Free-wheeling Diodes

The L6226D is designed with an advanced DMOS technology that ensures high efficiency and fast switching times. Its low RDS(on) reduces power dissipation, thereby enhancing the reliability and longevity of the device. The programmable PWM allows for precise control over motor speed and torque, which is critical in applications requiring fine motor control.

With built-in non-dissipative overcurrent protection, the L6226D ensures the safety of the motor by preventing damage due to excessive current. Cross-conduction protection eliminates the risk of short circuits that could occur during the switching phase. The thermal shutdown feature protects the device from overheating, and the under-voltage lockout ensures the device operates within safe voltage levels.

The integration of fast free-wheeling diodes minimizes the need for external components, simplifying the design and reducing the overall system cost. The L6226D is available in a 24-pin SO package, making it compact and easy to integrate into a variety of designs.

Whether driving a simple DC motor, a complex stepper motor, or any other inductive load, the L6226D from STMicroelectronics is an excellent choice for designers looking for a robust, versatile, and efficient full bridge driver solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Sanken
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Trinamic Motion Control GmbH
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6449 $53.5143
16+ $6.2728 $100.3648
25+ $6.0767 $151.9175
35+ $5.8807 $205.8245
44+ $5.6847 $250.1268
59+ $5.0966 $300.6994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess