EN
  • EN
  • DE

L6228

Part No L6228
Manufacturer STMicroelectronics
Description DMOS DRIVER FOR BIPOLAR STEPPER MOTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194360-L6228
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6228 CAD Model

Description

Introducing the L6228 Stepper Motor Driver from STMicroelectronics

The L6228 from STMicroelectronics is a cutting-edge integrated driver specifically designed for precision control of bipolar stepper motors. This advanced device integrates a dual DMOS full bridge with a high-performance CMOS logic section to provide a complete motion control solution with minimal external components required.

Key Features of the L6228

  • Operating Voltage Range: The L6228 is capable of operating over a wide voltage range from 8 V to 52 V, making it versatile for various stepper motor applications.
  • Output Current: It can deliver up to 2.8 A of output current, ensuring robust performance for a variety of stepper motors.
  • Programmable Current Control: The device features programmable off-time current control that allows the user to set a suitable decay mode for the application at hand.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the L6228 provides protection against overheating, enhancing the reliability and longevity of the motor driver.
  • Non-Dissipative Overcurrent Protection: The device includes a non-dissipative overcurrent detection and protection mechanism, ensuring the safety of the motor and the driver circuit.
  • Cross-Conduction Protection: Cross-conduction protection is also built-in, preventing accidental damage from simultaneous high-side and low-side conduction.
  • Microstepping Operation: For applications requiring precise motor control, the L6228 supports microstepping operation.

Applications

The L6228 is an ideal solution for a range of applications that require precise and efficient control of stepper motors. It is commonly used in:

  • Office Automation Machines
  • Factory Automation and Robotics
  • 3D Printers
  • Medical Equipment
  • Surveillance Systems

Thanks to its advanced features and integrated protection systems, the L6228 from STMicroelectronics is a reliable and powerful driver for managing the complex demands of modern stepper motor applications. Whether for industrial, commercial, or consumer products, the L6228 provides a flexible and efficient solution for motion control needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess