EN
  • EN
  • DE

L6228N

Part No L6228N
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS DRIVER FOR BIPOLAR STEPPER MOTOR | IC MTR DRVR BIPLR 8-52V 24PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.4A
Supply Voltage (V) 8V ~ 52V
Load Voltage (V) 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-PowerDIP
Supplier Device Package 24-PowerDIP
Family Part Number L6228
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1194361-L6228N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6228N CAD Model

Description

Introducing the L6228N Stepper Motor Driver from STMicroelectronics

The L6228N is a state-of-the-art integrated stepper motor driver from STMicroelectronics, designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. With its advanced features and robust design, the L6228N is an ideal solution for a wide range of applications that require precise motor control, including office automation, robotics, and industrial equipment.

This powerful driver chip integrates a dual DMOS full bridge with a high-voltage integrated circuit (IC) that can handle motor supply voltages up to 52V. The L6228N is capable of delivering an output current up to 2.8A, which can be adjusted through an external resistor. This allows for fine-tuning to match the specific requirements of your stepper motor, ensuring optimal performance and efficiency.

Key Features of the L6228N:

  • Voltage and Current Capacity: Operating voltage range from 8V to 52V, with up to 2.8A output current capability.
  • Integrated Protection: The device includes thermal shutdown, under-voltage lockout, non-dissipative overcurrent protection, and crossover-current protection, ensuring safe and reliable operation under various conditions.
  • Control and Configuration: The L6228N offers programmable slow or mixed decay modes, along with a phase sequencer for easy motion control. PWM current control with non-dissipative current sensing is also provided for accurate motor torque regulation.
  • Compact Design: Available in a PowerDIP24 (20+2+2) and SO24 wide-body packages, the L6228N is designed for space-constrained applications while still providing robust performance.

With its cross-conduction protection, the L6228N prevents simultaneous high-side and low-side conduction, which can lead to device failure. The chip's internal circuitry is optimized for low power dissipation, which, when coupled with its efficient power management features, makes it a highly energy-efficient solution for driving stepper motors.

Whether you're developing a new project or upgrading an existing system, the L6228N stepper motor driver from STMicroelectronics offers the performance, reliability, and advanced features necessary to meet your motor control needs.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1525 $61.8300
28+ $4.2273 $118.3644
43+ $4.0956 $176.1108
59+ $3.9640 $233.8760
76+ $3.8311 $291.1636
101+ $3.4350 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess