Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12.5 V to 20 V
Logic Voltage - VIL, VIH 1.1V, 1.9V
Current - Peak Output (Source, Sink) 290mA, 430mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 75ns, 35ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018279-L6391DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6391DTR CAD Model

Description

The L6391DTR from STMicroelectronics is a high-voltage gate driver specifically designed to drive N-channel MOSFETs or IGBTs in a half-bridge configuration. This advanced driver IC integrates a plethora of features that make it suitable for a wide range of applications such as motor control, power conversion, and inverter systems.

Key Features

  • High-voltage rail up to 600 V
  • dV/dt immunity ±50 V/nsec in full temperature range
  • Driver current capability: 290 mA source, 600 mA sink
  • Integrated bootstrap diode
  • Adjustable dead-time
  • Interlocking function to prevent cross-conduction
  • Under-Voltage Lockout (UVLO) on both lower and upper driving sections
  • 3.3V, 5V TTL/CMOS inputs with hysteresis
  • Shutdown input turns off both low-side and high-side drivers

The L6391DTR is optimized for high switching performance with a robust output driver stage that provides powerful sink and source current capabilities. The integrated bootstrap diode simplifies the PCB layout and reduces external component count, which is beneficial for compact and cost-effective designs.

One of the distinguishing features of the L6391DTR is its adjustable dead-time control, which allows designers to optimize the switching behavior for their specific application, reducing power dissipation and improving efficiency. Moreover, the interlocking function is a safety feature that prevents simultaneous high-side and low-side conduction, commonly referred to as shoot-through, which can be detrimental to the power device.

The UVLO feature ensures that the gate driver operates only when there is sufficient supply voltage, thus protecting the power switches from operating at sub-optimal voltages. The L6391DTR is also equipped with a shutdown pin that provides immediate turn-off of both the high-side and low-side drivers in case of a fault condition, further safeguarding the system.

Its compatibility with both 3.3V and 5V logic levels allows the L6391DTR to interface seamlessly with a variety of control circuits, making it a versatile choice for system designers. Packaged in a compact SO-8, the L6391DTR is an excellent solution for space-constrained applications requiring efficient and reliable high-voltage gate driving capabilities.

You May Also Be Interested in

Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Microchip Technology
IC GATE DRVR HALF-BRIDGE 16VQFN
Lowest to $5.8676
ECAD model for MIC4600YML-T5
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Lowest to $12.6266
ECAD model for IXDN630CI
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1581 $51.7944
57+ $1.7707 $100.9299
88+ $1.7154 $150.9552
121+ $1.6600 $200.8600
156+ $1.6047 $250.3332
209+ $1.4387 $300.6883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 130,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention