Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194781-STS11NF3LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS11NF3LL CAD Model

Description

The STS11NF3LL is a state-of-the-art low voltage power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STripFET™ III series, known for its exceptionally low on-resistance and gate charge, making it a highly efficient choice for a wide range of power management applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, allowing for compatibility with low-voltage drive circuits and helping to reduce overall power consumption.
  • High Switching Efficiency: With a low gate charge and low on-resistance, the STS11NF3LL ensures high switching efficiency, which is crucial for reducing switching losses in power conversion systems.
  • Robust Thermal Performance: The power MOSFET is encapsulated in a surface-mount package that enhances its thermal performance, ensuring reliability even under high operating temperatures.
  • Environmentally Friendly: It is designed to meet the rigorous demands of environmentally conscious applications, as it is compliant with RoHS and halogen-free directives.

Applications

The versatility of the STS11NF3LL makes it suitable for a broad range of applications, including but not limited to:

  • DC/DC converters for telecommunication and industrial systems
  • Power management in portable and battery-powered devices
  • Load switches and battery protection circuits
  • Motor control circuits in automotive and consumer electronics

Technical Specifications

The STS11NF3LL boasts impressive technical specifications that ensure optimal performance in various electronic circuits:

  • Voltage: 30V drain-source voltage (V<sub>DS)
  • Current: 11A continuous drain current (I<sub>D)
  • R<sub>DS(on): Very low on-resistance
  • Package: Available in a space-saving DPAK package

In conclusion, the STS11NF3LL from STMicroelectronics is an excellent choice for designers looking for a low voltage power MOSFET that offers high efficiency, reliability, and environmental compliance. Its performance and flexibility make it an ideal component for modern electronic applications where power efficiency is paramount.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=600V, Rds(on)=1.2ohm, Id=3.5A) | MOSFET N-CH 600V 3.5A TO220FP
Lowest to $0.9999
ECAD model for IRFIBC40GLC
STMicroelectronics
Low input capacitance and gate charge | MOSFET N-CH 640V 5A DPAK
Lowest to $1.7763
ECAD model for STD7NM64N
STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5A TO-220F
Lowest to $0.6028
ECAD model for FDPF7N50U
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 36A TO-262
Need more? Email Us
ECAD model for IRL3714ZL
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention