EN
  • EN
  • DE

STL31N65M5

Part No STL31N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 2.8A, 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 162mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 45nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1865pF at 100V
Power Dissipation (Maximum) 2.8W, 125W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (8x8) HV
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261326-STL31N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL31N65M5 CAD Model

Description

The STL31N65M5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and performance in high-voltage power applications.

Key Features

  • Advanced Technology: The STL31N65M5 utilizes STMicroelectronics' innovative MDmesh™ M5 technology, which combines a vertical structure with a proprietary strip layout. This design ensures a low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), leading to high-efficiency power conversion.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 650V, this MOSFET is ideal for handling high-voltage applications, ensuring reliability and robustness in demanding conditions.
  • Low On-Resistance: The STL31N65M5 boasts an extremely low on-resistance, which minimizes conduction losses and enhances overall system efficiency, making it suitable for a wide range of power applications.
  • Enhanced Switching Performance: Fast and efficient switching is achieved thanks to the optimized gate charge. This results in reduced switching losses, which is crucial for applications like switching power supplies and power converters.

Applications

The STL31N65M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Solar Inverters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Drives

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL31N65M5 is compliant with various international standards, ensuring that it meets the highest levels of environmental safety and performance:

  • RoHS compliant
  • Halogen-free

With its robust design, high efficiency, and versatile application range, the STL31N65M5 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5500 $60.3500
40+ $2.9128 $116.5120
62+ $2.8218 $174.9516
85+ $2.7308 $232.1180
110+ $2.6398 $290.3780
147+ $2.3667 $347.9049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess