EN
  • EN
  • DE

ATMEGA640V-8CUR

Part No ATMEGA640V-8CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100CBGA / MCU 8-bit AVR RISC 64KB Flash 2.5V/3.3V/5V 100-Pin CBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-CBGA (9x9)
Win Source Part Number 769237-ATMEGA640V-8CUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega640V
Introduction Date August 23, 2007
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA640V-8CUR CAD Model

Description

Microchip Technology's ATMEGA640V-8CUR Microcontroller

The ATMEGA640V-8CUR is a high-performance, low-power Atmel AVR 8-bit microcontroller that combines 64KB ISP flash memory, 4KB EEPROM, 8KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, and two USARTs. This product is brought to you by Microchip Technology, a leading provider of microcontroller and analog semiconductors.

Designed to operate at a speed of up to 8MHz with a voltage range of 2.7V to 5.5V, the ATMEGA640V-8CUR is well-suited for a wide range of applications that require advanced control and connectivity features. Its robust architecture, coupled with extensive peripherals, makes it ideal for embedded systems, including those in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Advanced RISC Architecture: The ATMEGA640V-8CUR boasts 131 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • JTAG Interface: The inclusion of a JTAG interface allows for extensive on-chip debug and programming capabilities, ensuring developers can efficiently troubleshoot and validate their applications.
  • Peripheral Features: With a range of peripherals such as PWM channels, ADC channels with 10-bit resolution, and serial communication modules, this microcontroller can handle complex tasks and interface with other components in a system.
  • Power Efficiency: The ATMEGA640V-8CUR features multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, allowing designers to optimize energy usage according to the needs of their specific application.
  • Package and Temperature Range: This microcontroller is available in a 64-TQFP package and is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability and stability in harsh environments.

Whether you're developing complex consumer electronics, automotive systems, or IoT devices, the ATMEGA640V-8CUR from Microchip Technology provides a flexible, efficient, and powerful solution that can meet the demands of your next project.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess