EN
  • EN
  • DE

L6399DTR

Part No L6399DTR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SO  /  Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 1.1V, 1.9V
Current - Peak Output (Source, Sink) 290mA, 430mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 75ns, 35ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L6399
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-17269-6,497-17269-2,497-17269-1
Standard Package 2,500
Win Source Part Number 972921-L6399DTR
Ultra Librarian 3D Model Ultra Librarian L6399DTR CAD Model

Description

Introducing the L6399DTR High-Voltage Gate Driver from STMicroelectronics

The L6399DTR is a sophisticated high-voltage gate driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach to delivering power and energy-efficient solutions. This advanced driver is specifically tailored for controlling power MOSFETs and IGBTs that operate up to 600V, making it an excellent choice for a wide range of applications such as motor drives, inverters, and switching power supplies.

Key Features of the L6399DTR

  • High-Voltage Capability: With an operating voltage range up to 600V, the L6399DTR can easily manage high-voltage applications, ensuring efficient and reliable control over the power switching elements.
  • Advanced Integrated Features: The device comes with an integrated bootstrap diode, reducing external component count and simplifying the design process. This feature is particularly useful for high-density power designs where space is at a premium.
  • High dV/dt Immunity: The L6399DTR is designed to withstand high dV/dt transients, enhancing the reliability and robustness of the applications it is used in.
  • Interlocking Function: It includes an interlocking function to prevent cross-conduction, which is critical in preventing damage to power switches due to simultaneous high-side and low-side conduction.
  • Matched Delay Times: The device ensures matched delay times for both turn-on and turn-off, which improves the overall performance by minimizing the dead-time and reducing switching losses.
  • Under-Voltage Lockout (UVLO): The L6399DTR features UVLO protection on both the low-side and high-side to ensure that the device operates only when the supply voltage is within the specified range, protecting the power switches from insufficient gate voltage.

Applications

The versatility of the L6399DTR makes it suitable for a variety of high-voltage applications, including:

  • AC-DC converters
  • DC-AC inverters
  • Brushless DC motor drives
  • Industrial welding machines
  • Uninterruptible power supplies (UPS)

In summary, the L6399DTR from STMicroelectronics is a high-performance gate driver that offers a blend of advanced features, ensuring efficiency, reliability, and ease of use in high-voltage power control applications. Its robust design and integrated functionalities make it a go-to choice for engineers seeking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4772 $59.0880
100+ $1.2122 $121.2200
150+ $1.1743 $176.1450
205+ $1.1364 $232.9620
265+ $1.0986 $291.1290
355+ $0.9849 $349.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess