EN
  • EN
  • DE
  • IT

L6520

Part No L6520
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL/TL CNTRL 47.2KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type CFL/TL Controller
Frequency 46kHz ~ 47.2kHz
Voltage - Supply 10.5V ~ 18.5V
Current - Supply 8 mA
Dimming No
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L6520
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611717-L6520
Ultra Librarian 3D Model Ultra Librarian L6520 CAD Model

Description

The L6520 is a versatile and high-performance product from STMicroelectronics, designed to cater to a wide range of applications in the electronics industry. This device is a testament to STMicroelectronics' commitment to providing innovative and reliable solutions to meet the ever-evolving needs of technology developers and manufacturers.

At the heart of the L6520 is its advanced technology that enables it to deliver exceptional functionality and efficiency. It is built to offer superior performance in managing power and signal processing, making it an ideal choice for complex electronic systems. The L6520 is particularly well-suited for use in power management applications, where precision and reliability are of utmost importance.

Key Features

  • High Integration: The L6520 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With features aimed at minimizing power consumption, the L6520 helps in creating energy-efficient designs, which is crucial for battery-powered devices and eco-friendly solutions.
  • Durability: Manufactured with robust materials and tested rigorously, the L6520 is built to withstand harsh conditions and provide a long service life.
  • Flexibility: The device is designed to be adaptable, supporting a range of voltages and configurations, which enables its use in a variety of applications.

Applications

The L6520 is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Power supply management
  • Signal processing units
  • Consumer electronics

In conclusion, the L6520 from STMicroelectronics is a powerful and flexible solution that provides designers with the ability to create more efficient, reliable, and cost-effective electronic products. Its integration, energy efficiency, durability, and flexibility make it a standout product in STMicroelectronics' extensive portfolio of semiconductor devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.7529
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT, AD
Lowest to $3.0464
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $4.3879
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
Lowest to $10.9749
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3988
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $7.1161
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.5321

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0620 $72.1700
80+ $1.6920 $135.3600
120+ $1.6390 $196.6800
165+ $1.5859 $261.6735
215+ $1.5329 $329.5735
285+ $1.3751 $391.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess