Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194408-L6562A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6562A CAD Model

Description

STMicroelectronics L6562A Power Controller

The L6562A is a highly integrated power controller from STMicroelectronics, designed specifically for advanced Transition Mode Power Factor Correction (PFC) applications. This innovative component is the go-to solution for engineers looking to enhance the efficiency and performance of their power supply designs, particularly in the realm of electronic ballasts, adapters, and flat-panel displays, among others.

Built upon the success of its predecessor, the L6562, the L6562A introduces several key upgrades that make it an even more versatile and robust choice for modern power supplies. It features a proprietary MultiMode control strategy, which allows the device to seamlessly transition between Transition Mode and fixed-frequency control based on the load conditions. This unique capability ensures optimal efficiency across a wide range of operating conditions, reducing power consumption and enabling compliance with the most stringent energy-saving standards.

The L6562A is packed with a suite of protection features to ensure the reliability and longevity of the power supply. These include over-voltage protection (OVP), feedback disconnection protection, and a disable function that allows a safe shutdown of the pre-regulator. Moreover, the device boasts a very low (

With its adjustable output overvoltage protection, designers can tailor the protection level to the needs of their specific application, adding an extra layer of safety. The L6562A also supports the brownout function, which safeguards the system against undervoltage conditions, ensuring stability and performance even under unpredictable input voltage scenarios.

For ease of integration, the L6562A comes in a compact SO8 package, making it an ideal choice for space-constrained applications. Its internal startup timer and the ability to operate with very low external component count further simplify the design process, allowing for a cost-effective and compact PFC solution.

In summary, the L6562A from STMicroelectronics stands out as a state-of-the-art power controller for Transition Mode PFC applications, offering unparalleled efficiency, advanced control features, and robust protection mechanisms that make it a top choice for power supply designers worldwide.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention