EN
  • EN
  • DE

L6563S

Part No L6563S
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 818228
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - PFC (Power Factor Correction)
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 90µA
Operating Supply Voltage 10.3 V ~ 22.5 V
Operating Temperature Range -40°C ~ 150°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 14-SO
Catalog PFC (Power Factor Correction)
Win Source Part Number 037086-L6563S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6563S CAD Model

Description

STMicroelectronics L6563S Advanced Transition-Mode PFC Controller

The L6563S is a sophisticated power factor correction (PFC) controller designed by STMicroelectronics, specifically engineered for use in transition mode (also known as boundary mode or critical conduction mode). This integrated circuit is part of STMicroelectronics' commitment to delivering energy-efficient solutions, enabling designers to create power supplies that meet stringent energy-saving standards.

At the heart of the L6563S is its ability to provide near-unity power factor correction. This is essential for applications that demand high efficiency and compliance with international regulations like the IEC61000-3-2 standard. The device is tailored for use in a wide range of applications, including switch-mode power supplies (SMPS), adapters, lighting systems, and any other systems where power factor correction is necessary.

One of the standout features of the L6563S is its multi-mode operation capability. It can seamlessly transition between transition mode and fixed-frequency PWM operation under light-load conditions. This flexibility ensures optimal efficiency across a broad range of load conditions, reducing power consumption and heat dissipation.

The L6563S is also equipped with a range of protective features that safeguard the power supply system. This includes over-voltage protection (OVP), which prevents damage to the PFC pre-regulator during transient conditions, and brown-out protection, which ensures stable operation during dips in line voltage. Additionally, the device comes with an inrush current limiter and a disable function, which can be used to shut down the PFC during standby or no-load conditions, further enhancing the energy-saving capabilities of the end application.

Designed for ease of use, the L6563S integrates several functions that simplify the design of the PFC stage. It has a built-in non-dissipative overcurrent protection, a totem-pole gate driver, and a precision reference voltage. These integrated features reduce the number of external components required, resulting in a more compact and cost-effective power supply design.

Overall, the L6563S from STMicroelectronics is a robust and versatile PFC controller that combines high performance, energy efficiency, and advanced protective features, making it an ideal choice for modern power supply applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6723 $50.7737
46+ $2.1927 $100.8642
71+ $2.1242 $150.8182
98+ $2.0557 $201.4586
126+ $1.9871 $250.3746
169+ $1.7816 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess