EN
  • EN
  • DE

L6564HTR

Part No L6564HTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PFC IC Discontinuous (Transition) - 14-SO
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -25°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name L6564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-13137-1, 497-13137-2, 497-13137-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876574-L6564HTR
Ultra Librarian 3D Model Ultra Librarian L6564HTR CAD Model

Description

STMicroelectronics L6564HTR - Advanced PFC Controller

The L6564HTR from STMicroelectronics is a state-of-the-art power factor correction (PFC) controller designed for high-efficiency applications that require power factor correction. It is a part of the advanced L656x series, which is renowned for its robust performance and reliability in managing and improving the power factor of electronic systems.

This versatile controller is specifically engineered to be used in a wide range of applications, including but not limited to, switched-mode power supplies (SMPS), LED drivers, and other power electronic devices that demand low total harmonic distortion and high power factor. The L6564HTR is particularly suitable for systems that operate in transition-mode (TM), which is a critical feature for optimizing efficiency in low to medium power applications.

One of the key features of the L6564HTR is its multi-mode operation capability. It can seamlessly transition between different operational modes such as DCM (Discontinuous Conduction Mode), CRM (Critical Conduction Mode), and CCM (Continuous Conduction Mode) based on the load conditions. This flexibility ensures optimal efficiency across a wide range of loads, reducing energy consumption and heat generation.

The device incorporates a proprietary multiplier design that allows for precise input voltage feed-forward, ensuring stable and accurate operation even with fluctuating mains voltage. Additionally, the L6564HTR offers overcurrent protection, which safeguards the controller and the power system from potential damage due to excessive current conditions.

With its built-in soft-start feature, the L6564HTR ensures a smooth startup by gradually increasing the output voltage, thereby preventing any sudden surges that could damage the system components. It also features disable function which helps in reducing power consumption when the PFC is not required.

The L6564HTR comes in a compact and robust SO-16N package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, leading to a cost-effective and compact power supply design.

Overall, the L6564HTR PFC controller is an excellent choice for designers looking to enhance the energy efficiency and performance of their power management systems while complying with international power factor regulations.

You May Also Be Interested in

Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0815 $59.4825
135+ $0.8874 $119.7990
205+ $0.8597 $176.2385
280+ $0.8320 $232.9600
360+ $0.8043 $289.5480
485+ $0.7211 $349.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,699 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess