EN
  • EN
  • DE

STM8AF6288TC

Part No STM8AF6288TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708707-STM8AF6288TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6288TC CAD Model

Description

STM8AF6288TC Microcontroller

The STM8AF6288TC is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for automotive and industrial applications. This MCU is a part of the STM8AF series, which is specifically engineered to meet the rigorous standards of the automotive industry, offering extended temperature ranges and a set of features tailored for vehicle electronics and control systems.

With a maximum CPU frequency of 16 MHz, the STM8AF6288TC is built on a high-performance STM8A core, supported by STMicroelectronics' advanced manufacturing technology. This microcontroller offers a well-balanced combination of processing power and energy efficiency, making it suitable for a wide range of applications that require a compact and cost-effective solution without compromising on performance.

Key features of the STM8AF6288TC include:

  • Memory: This device comes with 32 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM, which are essential for storing firmware, temporary data, and critical user parameters that need to be preserved across power cycles.
  • Advanced Timer: It includes advanced control timers, a real-time clock, and a bevy of communication interfaces such as SPI, I2C, and UART, which facilitate the implementation of complex timing routines and communication protocols.
  • Robust I/O: The STM8AF6288TC boasts up to 38 I/O ports that are 5V tolerant, providing a high level of flexibility and connectivity for interfacing with sensors, actuators, and other electronic components.
  • Operating Conditions: It operates over a wide supply voltage range from 2.95V to 5.5V, and can function across an extended temperature range from -40°C to 125°C, ensuring reliable operation under extreme conditions.
  • Embedded Features: The MCU includes advanced features such as a 10-bit ADC, integrated CAN interface, and enhanced reset and supply management, which contribute to the overall system robustness and reliability.

The STM8AF6288TC is available in a compact LQFP 32-pin package, making it ideal for space-constrained applications. With its extensive support for development tools and software libraries, the STM8AF6288TC is a great choice for automotive engineers and system designers looking to create sophisticated electronic systems with a quick development cycle and reduced time-to-market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3234
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
Lowest to $2.1853
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $47.5828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6227 $50.8497
27+ $3.7930 $102.4110
41+ $3.6744 $150.6504
57+ $3.5559 $202.6863
73+ $3.4374 $250.9302
98+ $3.0818 $302.0164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess