EN
  • EN
  • DE

LT1249IS8#PBF

Part No LT1249IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Controller 0.25mA 100kHz 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 250μA
Operating Supply Voltage 15.5 V ~ 27 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780356-LT1249IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1249
Introduction Date August 05, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1249IS8#PBF CAD Model

Description

The LT1249IS8#PBF is a high-performance power control device from Linear Technology, designed to offer advanced features for efficient and reliable power management in a variety of applications. This integrated circuit is housed in an 8-lead SOIC package, providing a compact solution for space-constrained designs.

Key Features

  • Versatile Power Control: The LT1249IS8#PBF is capable of driving a bipolar power transistor, a MOSFET, or an IGBT, making it a flexible choice for various power control applications.
  • Active PFC: It includes an active power factor correction (PFC) feature, which ensures that the power supply operates at a power factor close to unity, reducing reactive power and improving energy efficiency.
  • Wide Input Voltage Range: This device can handle a broad input voltage range, accommodating different power sources and conditions.
  • Minimal External Components: The design of the LT1249IS8#PBF requires only a few external components, simplifying the circuit design and reducing overall system cost.

Applications

The LT1249IS8#PBF is suitable for a wide array of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) modules
  • AC-DC Converters
  • DC-DC Converters
  • LED Driver Circuits
  • Telecommunication Infrastructure

Performance and Reliability

Linear Technology is known for its commitment to performance and reliability, and the LT1249IS8#PBF is no exception. This product is built to deliver consistent performance while operating under various conditions, offering designers a reliable component for their power management needs.

Environmental Compliance

The LT1249IS8#PBF is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its manufacture.

Conclusion

With its versatile power control capabilities, active PFC, and minimal external component requirement, the LT1249IS8#PBF from Linear Technology stands out as a robust solution for efficient power management in a multitude of electronic applications. Its compact form factor and compliance with environmental standards make it a smart and sustainable choice for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess