EN
  • EN
  • DE

VN7010AJTR

Part No VN7010AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE POWERSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 65A
Rds On 10mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759929-VN7010AJTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN7010AJTR CAD Model

Description

The VN7010AJTR is a cutting-edge, high-side driver manufactured by STMicroelectronics, designed to deliver robust performance in a wide range of automotive and industrial applications. This device is part of the VIPower M0-7 series and is housed in a compact and efficient PowerSSO-16 package, making it ideal for space-constrained environments.

Key Features

  • Integrated Design: The VN7010AJTR integrates several features including an on-chip load current sensing and a diagnostic feedback through a current sense output, which provides over-temperature, overload, and short-circuit protection.
  • High Voltage Capability: It operates over a wide voltage range, capable of handling load voltages up to 28V, making it suitable for 12V automotive systems.
  • High Current Handling: With a continuous current rating of 40A, this device can manage substantial loads, which is essential for high-power applications.
  • Thermal Shutdown: The VN7010AJTR includes a thermal shutdown feature to protect the device and the load in case of overheating.
  • Multiple Protections: In addition to thermal protection, this high-side driver also includes protections against over-voltage, load dump, and loss of ground, ensuring reliable operation under adverse conditions.
  • Control Flexibility: It can be controlled via standard 5V CMOS or TTL logic, providing ease of integration with a variety of microcontrollers and other control circuits.

Applications

The VN7010AJTR is ideal for driving a wide range of resistive, inductive, and capacitive loads such as lamps, motors, valves, and solenoids. Its robust design and protective features make it particularly well-suited for automotive applications including body control modules, light control, and HVAC systems, as well as for industrial automation tasks.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VN7010AJTR is no exception. It is designed to meet the stringent requirements of the automotive industry, including compliance with ISO 26262 for functional safety, as well as being qualified to AEC-Q100 standards for automotive electronic components.

You May Also Be Interested in

Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5279 $52.9185
35+ $2.8947 $101.3145
54+ $2.8042 $151.4268
74+ $2.7138 $200.8212
96+ $2.6233 $251.8368
128+ $2.3520 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess