EN
  • EN
  • DE
  • IT

L6564TDTR

Part No L6564TDTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR TRANSITION 10SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 90μA
Supply Voltage - Operating 10.3 V to 22.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-SSOP
Win Source Part Number 018289-L6564TDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6564TDTR CAD Model

Description

STMicroelectronics L6564TDTR - PFC Controller IC

The L6564TDTR from STMicroelectronics is a highly integrated Power Factor Correction (PFC) controller IC, specifically designed for use in boost pre-regulator circuits. This advanced controller is part of the L656x family and is intended for applications within the realm of switch-mode power supplies (SMPS), such as those found in televisions, monitors, servers, and high-efficiency power adapters.

Utilizing a proprietary multi-mode operation called Transition Mode (TM), the L6564TDTR is capable of delivering optimal efficiency across a wide range of load conditions. This is achieved by seamlessly transitioning between different operational modes, such as DCM (Discontinuous Conduction Mode) at light loads, CCM (Continuous Conduction Mode) at heavy loads, and a special CRM (Critical Conduction Mode) that helps to minimize the switching losses and maximize efficiency.

One of the standout features of this controller is its ability to provide near-unity power factor correction. This is essential for meeting the stringent regulatory requirements for harmonic correction in AC-DC converters. The L6564TDTR ensures that energy is used efficiently, reducing waste and saving costs in the long term. Additionally, the IC incorporates an extremely precise adjustable output overvoltage protection, safeguarding the system from potentially damaging voltage spikes.

The L6564TDTR also boasts a low (

For design flexibility, the L6564TDTR comes in a compact SO-8 package and offers a range of features such as an enable function, a current sense filter, and protections against feedback loop failure, overcurrent, and overvoltage. All these features make the L6564TDTR an excellent choice for designers looking to create power supplies with high efficiency, low THD (Total Harmonic Distortion), and robust protection features.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Lowest to $5.6416
Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
Power Integrations
IC PFC CTLR CCM 123KHZ INSOP-24B
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.5044
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.9376

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5786 $52.0740
215+ $0.4748 $102.0820
330+ $0.4599 $151.7670
450+ $0.4451 $200.2950
585+ $0.4303 $251.7255
780+ $0.3858 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess