EN
  • EN
  • DE

LT3798EMSE#TRPBF

Part No LT3798EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC FLYBACK CTLR W/PFC 16-MSOP / DC/DC Cntrlr Single-OUT Flyback 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 500Hz ~ 150KHz
Operating Supply Voltage 10 V ~ 38 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781294-LT3798EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3798
Introduction Date December 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3798EMSE#TRPBF CAD Model

Description

Product Overview: LT3798EMSE#TRPBF

The LT3798EMSE#TRPBF is a cutting-edge LED controller integrated circuit (IC) from Linear Technology, designed to provide a high-performance solution for LED driving applications. This IC is specifically engineered to handle a wide range of input voltages, making it an ideal choice for LED drivers that require a constant current and constant voltage, which are essential for consistent and reliable LED illumination.

Key Features

  • Wide Input Voltage Range: The device operates efficiently across a broad range of input voltages, accommodating fluctuations and ensuring stable performance.
  • Isolated and Non-Isolated Applications: The LT3798EMSE#TRPBF is versatile enough to be used in both isolated and non-isolated LED driver configurations, providing flexibility for system design.
  • Active Power Factor Correction (PFC): With integrated active PFC, this IC ensures that LED drivers meet regulatory requirements for power quality by minimizing input current harmonics.
  • Constant-Current and Constant-Voltage Regulation: The device can regulate a constant current for LED driving as well as a constant voltage, which is critical for powering additional electronics in the lighting system.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard the device and the lighting system from overheating, enhancing reliability and longevity.

Applications

The LT3798EMSE#TRPBF is suitable for a diverse array of lighting applications, including:

  • Industrial and commercial LED lighting
  • Street and area lighting
  • Architectural lighting
  • Automotive and avionic lighting systems

Package and Quality

The IC is housed in a compact MSOP-16 (Medium Shrink Outline Package) that is lead (Pb) free and RoHS compliant, ensuring adherence to environmental standards. The "#TRPBF" suffix in the part number indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

With its robust feature set and flexible application range, the LT3798EMSE#TRPBF from Linear Technology stands out as a high-quality and reliable choice for designers seeking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3064 $58.1448
15+ $6.8155 $102.2325
23+ $6.6026 $151.8598
32+ $6.3896 $204.4672
41+ $6.1766 $253.2406
55+ $5.5376 $304.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess