EN
  • EN
  • DE

TPS54314MPWPREP

Part No TPS54314MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 3A 20HTSSOP / Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 3A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS54314
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS54314MPWPREP,TEXTISTPS54314MPWPREP,-296-22452-1-ND,-296-22452-1,296-22452-1-NDR,296-22452-2,V62/06657-04XE,296-22452-6,-296-22452-1-NDR,-V62/06657-04XE-NDR,296-22452-6-NDR,-V62/06657-04XE,-TPS54314MPWPREP-NDR,296-22452-2-NDR,296-22452-1
Standard Package 2,000
Win Source Part Number 1317706-TPS54314MPWPREP
Ultra Librarian 3D Model Ultra Librarian TPS54314MPWPREP CAD Model

Description

The TPS54314MPWPREP is a robust, high-performance, integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. Designed with precision and efficiency in mind, this power management IC is tailored to meet the rigorous demands of a wide array of applications, including industrial, automotive, and communication systems.

Key Features:

  • Adjustable Switching Frequency: The TPS54314MPWPREP allows for a flexible switching frequency range that can be externally set, providing designers with the ability to optimize for efficiency or component size.
  • High-Efficiency Synchronous Buck Converter: This device integrates a synchronous buck converter that ensures high efficiency in power conversion, reducing heat generation and improving system reliability.
  • Enhanced Thermal Performance: Its PowerPAD™ thermally enhanced package ensures improved heat dissipation, which is critical for maintaining performance in high-power or high-temperature environments.
  • Robust Output Voltage Regulation: The IC maintains tight regulation of the output voltage, offering stability and consistency in power delivery, crucial for sensitive electronic components.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the system from potential damage due to excessive currents or temperatures, enhancing overall durability and lifespan.
  • Qualified for Automotive Applications: The TPS54314MPWPREP meets the stringent quality and reliability standards required for use in automotive applications, ensuring performance under harsh conditions.

Applications:

  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Networking Equipment
  • Point-of-Load Power Supplies

With its versatile feature set and Texas Instruments' commitment to quality, the TPS54314MPWPREP is an exemplary choice for designers seeking a reliable power solution. Its combination of performance, protection features, and thermal management makes it an ideal candidate for powering the next generation of electronic innovations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9561 $50.8683
8+ $13.9127 $111.3016
12+ $13.4779 $161.7348
16+ $13.0431 $208.6896
20+ $12.6084 $252.1680
27+ $11.3041 $305.2107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess