EN
  • EN
  • DE

AT24C04D-SSHM-B

Part No AT24C04D-SSHM-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24C04D-SSHM-B, 1611-AT24C04D-SSHM-BINACTIVE, 1611-AT24C04D-SSHM-B-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911806-AT24C04D-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT24C04D-SSHM-B CAD Model

Description

The AT24C04D-SSHM-B is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, renowned for its reliability and ease of integration into a wide array of electronic systems. Designed for optimal data storage efficiency, this device is capable of retaining data for extended periods, making it an ideal choice for applications requiring frequent or long-term data retention without power.

This EEPROM operates in the standard I²C (Inter-Integrated Circuit) interface, supporting up to 1 MHz clock frequencies, which ensures seamless communication with microcontrollers and processors. The AT24C04D-SSHM-B is organized as 512 x 8 bits, allowing for efficient byte-level write operations and random read access, which is essential for applications needing quick and flexible data management.

Encased in an 8-lead SOIC (Small Outline Integrated Circuit) package, the AT24C04D-SSHM-B is designed for surface-mount technology, providing a compact footprint that is highly valued in space-constrained applications. This package is also known for its robustness, offering excellent mechanical and thermal stability.

One of the key features of this EEPROM is its low-power consumption, making it suitable for battery-operated devices where power efficiency is critical. It also boasts a wide operating voltage range from 1.7V to 5.5V, accommodating various logic levels and ensuring compatibility with many types of circuit designs.

The AT24C04D-SSHM-B comes with built-in error correction and a write-protect feature, enhancing data integrity and preventing accidental data overwrites. This makes it a reliable choice for critical applications such as configuration storage, device calibration data, and user preference retention in consumer electronics, industrial controls, medical devices, and automotive systems.

Microchip's commitment to quality is evident in this product, which undergoes rigorous testing and validation to meet high standards. The AT24C04D-SSHM-B is not just a component; it's a testament to Microchip's dedication to providing reliable and efficient data storage solutions to the industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,050 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess