EN
  • EN
  • DE

TPS40021MPWPREP

Part No TPS40021MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 2.25V ~ 5.5V
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS40021
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34977-6, -V62/12601-01XE, -TPS40021MPWPREP-NDR, -296-34977-1, -296-34977-1-ND, 296-34977-1, 296-34977-2, -V62/12601-01XE-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937283-TPS40021MPWPREP
Ultra Librarian 3D Model Ultra Librarian TPS40021MPWPREP CAD Model

Description

The TPS40021MPWPREP is a highly integrated, low-voltage, synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is specifically engineered to meet the stringent requirements of today's high-performance electronics, providing efficient power conversion for a wide range of applications.

Key Features

  • Versatile Input Voltage Range: The device supports an input voltage range that allows for flexible usage in various system configurations, making it suitable for a variety of power supply designs.
  • High-Efficiency Synchronous Buck Control: With its synchronous buck topology, the TPS40021MPWPREP achieves high efficiency, which is crucial for maintaining low power dissipation and thermal performance.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific design requirements, offering a balance between efficiency and component size.
  • Integrated Gate Drivers: The inclusion of built-in gate drivers simplifies the design process by reducing the number of external components required, which can help save board space and cost.
  • Protection Features: The device comes with a suite of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Programmable Soft-Start: This feature allows for a controlled ramp-up of output voltage, which can prevent inrush current and system voltage overshoot at startup.

Applications

The TPS40021MPWPREP is ideal for powering complex digital systems that require a stable and efficient power supply. Its applications span across various fields, including:

  • Networking and Telecommunication Equipment
  • Computing and Data Storage Systems
  • Industrial Control and Automation
  • Portable and Battery-Powered Devices

With its robust feature set and Texas Instruments' reputation for quality, the TPS40021MPWPREP is an excellent choice for designers looking to optimize their power management solutions. Its versatility and high level of integration make it a valuable component in any power-sensitive and space-constrained application.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0653 $52.2612
10+ $10.7202 $107.2020
15+ $10.3852 $155.7780
20+ $10.0502 $201.0040
26+ $9.7152 $252.5952
35+ $8.7102 $304.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess