EN
  • EN
  • DE

ESDA6V8AV5

Part No ESDA6V8AV5
Manufacturer Tech Public
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973779-ESDA6V8AV5
Categories OEM Parts(C-E)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESDA6V8AV5 CAD Model

Description

The ESDA6V8AV5 is an Electrostatic Discharge (ESD) protection diode manufactured by Tech Public. It is designed to protect sensitive electronic components from damage caused by electrostatic discharges. These discharges can occur during manufacturing, handling, or normal operation of electronic devices. The diode provides a low impedance path to ground, diverting the ESD away from the protected circuit.

Applications:

  • Mobile phones and smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable electronics (MP3 players, digital cameras)
  • Communication equipment (routers, modems)
  • Automotive electronics

Features:

  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Clamping Voltage: Limits the voltage seen by the protected component during an ESD event.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly clamps the voltage during an ESD strike.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • AEC-Q101 Qualified: Suitable for automotive applications (if specified in the datasheet).

Benefits:

  • Protects sensitive electronics from ESD damage.
  • Improves the reliability and lifespan of electronic devices.
  • Maintains signal integrity in high-speed applications.
  • Reduces warranty claims and repair costs.
  • Meets industry standards for ESD protection.

Additional Details:

The ESDA6V8AV5's designation indicates specific characteristics. The '6V8' suggests a nominal reverse standoff voltage of 6.8V. 'AV5' likely refers to a specific package type, capacitance value or other unique identifier. This part would be used to protect data lines, I/O ports, and power supply inputs from transient voltages. Always refer to the manufacturer's datasheet for precise specifications, including clamping voltage, capacitance, leakage current, and package dimensions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0625 $50.0000
1,950+ $0.0513 $100.0350
3,020+ $0.0497 $150.0940
4,160+ $0.0481 $200.0960
5,380+ $0.0465 $250.1700
7,195+ $0.0417 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess