EN
  • EN
  • DE

MAX16807AUI

Part No MAX16807AUI
Manufacturer Maxim Integrated
Description Integrated 8-Channel LED Drivers with Switch-Mode Boost and SEPIC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212334-MAX16807AUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16807AUI CAD Model

Description

The MAX16807AUI from Maxim Integrated is a high-efficiency LED driver designed to deliver constant current to high-brightness LEDs. This advanced driver integrates a switch-mode controller for minimal power loss and offers a versatile solution for automotive, industrial, and general lighting applications.

Key Features

  • Integrated Switch-Mode Controller: The MAX16807AUI features an integrated switch-mode controller that operates at a high frequency, enabling compact external components and reducing overall design size.
  • Wide Input Voltage Range: This LED driver operates over a wide 5.5V to 40V input voltage range, making it suitable for a variety of power supplies and capable of withstanding automotive load-dump events.
  • Adjustable Output Current: The output current is easily adjustable via an external resistor, allowing precise control over LED brightness and ensuring consistent light output across different LEDs.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the driver and LEDs from potential damage due to excessive heat.
  • PWM Dimming Capability: With its pulse-width modulation (PWM) dimming input, the MAX16807AUI offers smooth and flicker-free dimming control, enhancing the user experience in lighting applications.

Applications

The versatility of the MAX16807AUI LED driver makes it ideal for a wide range of applications, including:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlighting for LCD displays

Package and Availability

The MAX16807AUI is available in a compact TSSOP-28 (4.4mm x 9.7mm) package, offering a space-saving solution for designs where board real estate is at a premium. Its robust design and comprehensive feature set make it a reliable choice for designers looking to create energy-efficient LED lighting solutions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6595 $58.6380
10+ $12.0284 $120.2840
15+ $11.6525 $174.7875
21+ $11.2767 $236.8107
27+ $10.9007 $294.3189
36+ $9.7731 $351.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess