EN
  • EN
  • DE

SN74LS373DW

Part No SN74LS373DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D-TYPE LATCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LS373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS373DWE4, -SN74LS373DW-NDR, SN74LS373DWG4, 296-1659, 296-1659-5, SN74LS373DWG4-ND, 927-SN74LS373DW, 927-SN74LS373DW-ND, SN74LS373DWE4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896682-SN74LS373DW
Ultra Librarian 3D Model Ultra Librarian SN74LS373DW CAD Model

Description

The SN74LS373DW from Texas Instruments is a high-performance, octal D-type transparent latch that is designed to be used in a wide range of digital applications. This integrated circuit (IC) is part of the 74LS family, which is known for its low-power Schottky technology, offering a good balance between speed and power consumption.

Key Features

  • Logic Type: Octal D-Type Transparent Latches with 3-state outputs.
  • Package: The device comes in a wide-body SOIC (Small Outline Integrated Circuit) package, designated as DW.
  • Operating Voltage: Typically operates at 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, which allows for direct driving of a wide array of logic inputs.
  • 3-State Outputs: Direct bus connection when enabled, with high-impedance state to prevent bus contention when disabled.

Product Applications

The SN74LS373DW is ideal for temporary storage of data, acting as a buffer for data transmission between two points in a circuit. Its applications span across various types of digital systems, including:

  • Computers and computer peripherals
  • Communication systems
  • Data processing equipment
  • Instrumentation and control systems

Performance and Quality

With Texas Instruments' commitment to high-quality manufacturing, the SN74LS373DW ensures reliable performance in the most demanding conditions. The device features fast setup times and hold times, making it suitable for high-speed operation. Additionally, the latch is characterized for operation from 0°C to 70°C, ensuring functionality across a wide temperature range.

Ordering and Packaging

When ordering the SN74LS373DW, it comes in tape and reel packaging suitable for automated assembly processes, ensuring efficient handling and mounting during the production phase. The product is RoHS compliant and follows industry standards for lead-free manufacturing.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7624 $53.3680
160+ $0.6256 $100.0960
250+ $0.6060 $151.5000
345+ $0.5865 $202.3425
445+ $0.5669 $252.2705
595+ $0.5083 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess