EN
  • EN
  • DE
  • IT

UCC28056CDBVR

Part No UCC28056CDBVR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Mode Discontinuous (Transition)
Current - Startup 46 µA
Voltage - Supply 8.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number UCC28056
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849784-UCC28056CDBVR
Ultra Librarian 3D Model Ultra Librarian UCC28056CDBVR CAD Model

Description

The UCC28056CDBVR from Texas Instruments is a state-of-the-art power management integrated circuit designed for non-isolated power factor correction (PFC). This advanced IC is specifically tailored for bridgeless PFC applications and is housed in a compact SOT-23-6 package, making it an excellent choice for space-constrained applications.

With its innovative features, the UCC28056CDBVR provides a highly efficient PFC solution that reduces power consumption and enhances system performance. It operates using a quasi-resonant mode switching technique, which minimizes switching losses and improves overall efficiency. This component is capable of achieving a power factor of more than 0.9 and supports a wide VCC range, making it versatile for various applications.

One of the key benefits of the UCC28056CDBVR is its ability to minimize electromagnetic interference (EMI), which is crucial for meeting regulatory standards. Its advanced control method allows for reduced ripple current and improved THD performance, ensuring a clean and stable power supply. Additionally, the device integrates safety features such as over-voltage protection, under-voltage lockout, and cycle-by-cycle current limiting, providing a robust solution for critical applications.

The IC is designed for use in a variety of applications, including but not limited to, power supplies for desktops, TVs, servers, and telecom equipment. Its versatility and high performance make it an ideal choice for designers looking to enhance energy efficiency and comply with international power regulations.

Overall, the UCC28056CDBVR is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its combination of efficiency, compact size, and advanced features make it a top choice for engineers and designers looking to optimize their power factor correction strategies in a wide range of electronic products.

You May Also Be Interested in

Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.9403
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $3.1481
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
Lowest to $1.9365
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.9376
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884
ON Semiconductor
MULTI-MODE POWER FACTOR CORRECTI
Lowest to $1.8624

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5021 $57.7415
275+ $0.4119 $113.2725
425+ $0.3991 $169.6175
585+ $0.3862 $225.9270
755+ $0.3733 $281.8415
1,005+ $0.3348 $336.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess